EN
  • EN
  • DE

SST39SF020-70-4C-PH

Part No SST39SF020-70-4C-PH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 2 Megabit (256K x 8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259865-SST39SF020-70-4C-PH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39SF020-70-4C-PH CAD Model

Description

The SST39SF020-70-4C-PH is a 2 Mbit Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It uses SST's SuperFlash® technology, offering fast read access, low power consumption, and high endurance. This device is ideal for applications requiring non-volatile storage of code and data.

Applications:

  • Embedded Systems: Used for storing code and data in embedded microcontrollers and microprocessors.
  • Firmware Storage: Stores firmware updates for a variety of electronic devices.
  • Data Logging: Provides non-volatile storage for data logging applications in industrial and consumer products.
  • Audio Storage: Used for storing audio files in portable audio players.
  • Consumer Electronics: Suitable for use in various consumer electronics devices, such as digital cameras, MP3 players, and gaming consoles.

Features:

  • Fast Read Access Time: 70 ns read access time ensures fast data retrieval.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Single 5V Power Supply: Requires a single 5V power supply for operation.
  • Sector Erase: Supports sector erase for flexible memory management and efficient reprogramming.
  • Chip Erase: Supports chip erase functionality for quick and complete memory clearing.
  • High Endurance: Withstands 100,000 erase/write cycles per sector.
  • Data Retention: Guarantees data retention for 100 years.
  • JEDEC Standard Pinout: Follows the JEDEC standard pinout for easy integration.

Benefits:

  • High Performance: Provides fast read access for efficient system operation.
  • Low Power Consumption: Minimizes power usage, extending battery life in portable applications.
  • Reliable Data Storage: Ensures reliable data storage with high endurance and long data retention.
  • Flexible Memory Management: Offers sector and chip erase options for efficient memory management.
  • Easy Integration: Simplified integration due to JEDEC standard pinout.

Additional Details:

The SST39SF020-70-4C-PH is available in a 32-pin PLCC package. It operates over the commercial temperature range. For complete details on electrical characteristics, timing diagrams, and packaging information, refer to the official datasheet from Silicon Storage Technology, Inc. Proper decoupling techniques should be employed during circuit design to ensure stable operation and minimize noise.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess