EN
  • EN
  • DE

SST39VF010-70-4C-W

Part No SST39VF010-70-4C-W
Manufacturer Silicon Storage Technology, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Silicon Storage Technology, Inc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838875-SST39VF010-70-4C-W
Ultra Librarian 3D Model Ultra Librarian SST39VF010-70-4C-W CAD Model

Description

The SST39VF010-70-4C-W is a 1 Mbit Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's based on CMOS technology and offers low power consumption, making it suitable for various embedded systems and portable applications. This memory device is organized as 128K x8, providing byte-wide access. It operates at 2.7-3.6V and features a fast read access time of 70ns.

Applications

  • Embedded systems requiring non-volatile memory
  • Microcontroller code storage
  • Data logging applications
  • Portable electronic devices
  • Firmware storage

Features

  • 1 Mbit Flash Memory: Organized as 128K x8.
  • Fast Read Access Time: 70 ns access time for quick data retrieval.
  • Low Power Consumption: Active current of 10 mA (typical) and standby current of 4 μA (typical).
  • CMOS Multi-Purpose Flash (MPF): Utilizing CMOS technology for efficient operation.
  • Single Voltage Read and Write Operations: Operates from 2.7V to 3.6V.
  • Superior Reliability: Endurance of 100,000 cycles (typical).
  • Sector Erase Capability: Allows for selective erasure of memory blocks.
  • Fast Erase and Byte-Program: Reduces programming time.
  • Automatic Write Timing: Simplifies the write process.
  • End-of-Write Detection: Provides status information for successful write operations.
  • JEDEC Standard Packaging: Available in industry-standard packages for ease of integration.

Benefits

  • Fast data access improves system performance.
  • Low power consumption extends battery life in portable devices.
  • High endurance ensures long-term data retention.
  • Sector erase capability allows for efficient memory management.
  • Easy integration due to JEDEC standard packaging.
  • Cost-effective solution for non-volatile memory requirements.

Technical Specifications

The SST39VF010-70-4C-W operates within a temperature range of -40°C to +85°C. It supports a minimum of 100,000 erase/write cycles per sector. The device utilizes a command sequence to initiate erase and write operations, ensuring data integrity. Packaging options typically include TSOP and PDIP. Detailed timing diagrams and electrical characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7739 $58.0425
185+ $0.6353 $117.5305
285+ $0.6156 $175.4460
390+ $0.5948 $231.9720
505+ $0.5752 $290.4760
675+ $0.5163 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess