EN
  • EN
  • DE

SST39VF040-70-4C-WH-T

Part No SST39VF040-70-4C-WH-T
Manufacturer Silicon Storage Technology, Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0537+0303
Reference case TSOP
Manufacturer Silicon Storage Technology, Inc
Manufacturer Homepage www.sst.com/
RoHS State Request Verification
Win Source Part Number 727252-SST39VF040-70-4C-WH-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF040-70-4C-WH-T CAD Model

Description

The SST39VF040-70-4C-WH-T is a 512K x8 (4 Mbit) Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). It's a CMOS flash memory device fabricated with SST's proprietary, high-performance SuperFlash technology. This device is designed for systems requiring high density, low power, and high endurance non-volatile memory solutions.

Applications

  • Embedded Systems: Used as firmware storage in various embedded systems.
  • Microcontrollers: Provides non-volatile memory for microcontroller-based applications.
  • Data Logging: Employed in data loggers for storing sensor data and system parameters.
  • Industrial Control Systems: Utilized in industrial control equipment for storing configuration data and program code.

Features

  • High Density: 4 Mbit of flash memory for storing significant amounts of data.
  • Low Power Consumption: Minimizes power consumption, suitable for battery-powered devices.
  • Fast Read Access Time: 70 ns read access time for quick data retrieval.
  • Sector Erase: Provides sector erase capability for efficient memory management.

Benefits

  • Reliable Data Storage: SuperFlash technology ensures data retention and endurance.
  • Low System Power: Reduces overall system power consumption, extending battery life.
  • Fast Performance: Enables quick data access and program execution.
  • Flexible Memory Management: Sector erase capability allows for efficient data management and updates.

Specifications

The SST39VF040-70-4C-WH-T operates with a single 2.7V to 3.6V power supply. It features a typical read access time of 70 ns. The device offers sector erase capability, allowing for selective erasure of memory blocks. It is available in a 32-pin TSOP package. The operating temperature range is -40°C to +85°C. Endurance is rated at 100,000 cycles per sector. The data retention is more than 100 years.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,020 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess