EN
  • EN
  • DE

SST39VF512-70-4I-WH

Part No SST39VF512-70-4I-WH
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 512 Kbit / 1 Mbit / 2 Mbit / 4 Mbit (x8) Multi-Purpose Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259946-SST39VF512-70-4I-WH
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST39VF512-70-4I-WH CAD Model

Description

The SST39VF512-70-4I-WH is a 512 Kbit (64K x 8) Multi-Purpose Flash (MPF) manufactured by Silicon Storage Technology (SST). This memory device utilizes SST's patented SuperFlash technology, providing high endurance and reliability.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded systems such as microcontrollers and industrial control systems.
  • Consumer Electronics: Employed in various consumer electronic devices for storing firmware and user data.
  • Medical Devices: Utilized in medical devices for storing critical data and software.
  • Networking Equipment: Found in networking devices for storing configuration data and firmware updates.
  • Automotive Applications: Used in automotive systems for storing calibration data and software updates.

Features:

  • 512 Kbit (64K x 8) Memory Organization: Offers a storage capacity of 512 Kbit organized as 64K x 8 bits.
  • Single Voltage Read and Write Operations: Operates with a single 2.7V-3.6V power supply for both read and write operations.
  • Superior Reliability: Provides high reliability with a data retention of over 100 years.
  • Fast Read Access Time: Features a fast read access time of 70 ns.
  • Low Power Consumption: Offers low power consumption for extended battery life in portable devices.
  • Sector Erase Capability: Allows for sector-level erase operations for efficient data management.
  • Endurance: Offers high endurance with up to 100,000 write cycles per sector.

Benefits:

  • High Performance: Provides fast read access and efficient write operations for optimal system performance.
  • Reliability: Offers exceptional data retention and endurance for critical data storage.
  • Low Power: Reduces power consumption, extending battery life in portable applications.
  • Flexibility: Sector erase capability allows for efficient data management and code updates.
  • Cost-Effectiveness: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The SST39VF512-70-4I-WH uses a standard parallel interface for easy integration with microcontrollers and other system components. It is available in various package options, including PLCC and TSOP. Specific operating parameters and timing characteristics are detailed in the manufacturer's datasheet. This device is commonly used in applications requiring non-volatile memory with fast access times and high reliability.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6969 $59.3318
53+ $2.2130 $117.2890
81+ $2.1437 $173.6397
112+ $2.0744 $232.3328
144+ $2.0062 $288.8928
193+ $1.7983 $347.0719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess