EN
  • EN
  • DE

SST49LF080A

Part No SST49LF080A
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description 8 Mbit LPC Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1259984-SST49LF080A
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST49LF080A CAD Model

Description

The SST49LF080A is a 8 Mbit (1M x 8) Multi-Purpose Flash (MPF) memory device manufactured by Silicon Storage Technology (SST). It is a CMOS flash memory device designed with SST's proprietary, high-performance SuperFlash® technology. This device is commonly used for storing code and data in embedded systems.

Applications:

  • Embedded Systems: Used for storing firmware and data in embedded systems such as microcontrollers and microprocessors.
  • Consumer Electronics: Found in devices like set-top boxes, digital TVs, and gaming consoles for storing boot code and configuration data.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing system software and configuration settings.
  • Industrial Control Systems: Employed in industrial control applications for storing program code and data.
  • Medical Devices: Used in medical equipment for storing critical system information and application code.

Features:

  • Organized as 1M x 8: Provides a total storage capacity of 8 megabits.
  • Single Voltage Read and Write Operations: Operates with a single power supply voltage, simplifying system design.
  • Superior Reliability: Incorporates error correction code (ECC) for enhanced data integrity.
  • Low Power Consumption: Consumes minimal power during read and write operations, extending battery life in portable applications.
  • Fast Read Access Time: Offers quick access to stored data, improving system performance.
  • Fast Program/Erase: Supports rapid programming and erasing of memory blocks, reducing programming time.
  • Sector Erase Capability: Allows for selective erasing of memory sectors, improving flexibility and efficiency.

Benefits:

  • Enhanced System Performance: Fast read access time improves overall system responsiveness.
  • Improved Data Integrity: ECC ensures reliable data storage and retrieval.
  • Simplified System Design: Single voltage operation simplifies power supply requirements.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Increased Flexibility: Sector erase capability enables efficient memory management.

Additional Details:

The SST49LF080A is available in various package options, including SOIC and TSOP. It is commonly used in applications requiring non-volatile memory for storing code and data. The operating temperature range is typically -40°C to +85°C. The device supports both byte and word operations. It is also compatible with industry-standard microcontrollers and microprocessors. The device's robust design ensures reliable operation in harsh environments.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess