EN
  • EN
  • DE

SST89E564RD

Part No SST89E564RD
Manufacturer Silicon Storage Technology, Inc
Catalog Electronic Wholesale
Description FlashFlex51 MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Storage Technology, Inc
Win Source Part Number 1260025-SST89E564RD
Manufacturer Homepage www.sst.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89E564RD CAD Model

Description

The SST89E564RD is a high-performance 8-bit microcontroller based on the industry-standard 8051 architecture. Manufactured by Silicon Storage Technology (SST), it integrates a large flash memory and various peripherals, making it suitable for a wide range of embedded applications.

Applications

  • Industrial control: Motor control, sensor interfaces, and process automation.
  • Consumer electronics: Remote controls, home appliances, and audio/video equipment.
  • Security systems: Alarm systems, access control systems, and surveillance systems.
  • Automotive electronics: Dashboard displays, body control modules, and anti-theft systems.
  • Instrumentation: Data loggers, measurement instruments, and testing equipment.

Features

  • 8051-compatible architecture: Industry-standard 8-bit CPU core.
  • 64 KB Flash memory: On-chip flash memory for program storage, supporting in-system programming (ISP).
  • 1024 bytes RAM: Internal RAM for data storage during program execution.
  • Three 16-bit timers/counters: For precise timing control and event management.
  • Full-duplex UART: Serial communication interface for asynchronous data transfer.
  • SPI interface: Serial Peripheral Interface for communication with external devices.
  • I2C interface: Inter-Integrated Circuit interface for communication with external devices.
  • 32 programmable I/O lines: General-purpose input/output ports for interfacing with sensors, actuators, and other peripherals.
  • Watchdog timer: For system monitoring and fault recovery.
  • Power-on reset (POR): For reliable system startup.

Benefits

  • High performance: The 8051 core delivers efficient processing power.
  • Large memory capacity: 64 KB flash memory provides ample space for program storage.
  • Versatile peripherals: Supports a wide range of communication and control requirements.
  • Easy to use: Comprehensive development tools and documentation simplify software development.
  • In-system programming: Enables easy firmware updates without removing the device from the system.
  • Robust design: Watchdog timer and power-on reset enhance system reliability.

Additional Details

The SST89E564RD typically operates at clock frequencies of up to 33 MHz. It includes a variety of power-saving modes to minimize power consumption. Development support includes emulators, debuggers, and C compilers from various vendors. Refer to the SST datasheet for detailed electrical specifications, timing diagrams, and application notes. Proper decoupling capacitors and careful PCB layout are essential for optimal performance and reliability.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4560 $73.3680
6+ $20.0670 $120.4020
9+ $19.4398 $174.9582
13+ $18.8126 $244.5638
16+ $18.1855 $290.9680
22+ $16.3040 $358.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess