The SESDA6V8UL is a Transient Voltage Suppressor (TVS) diode manufactured by SINO-IC. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transient (EFT), and lightning.
Applications
- Protection of I/O interfaces
- Mobile phones
- Portable devices
- Communication systems
- Data lines
Features
- Surface mount package
- Low clamping voltage
- Fast response time
- Low leakage current
- High surge capability
- RoHS compliant
Benefits
- Enhanced ESD protection for sensitive electronics
- Improved system reliability
- Reduced component failures due to voltage transients
- Minimized board space usage
- Cost-effective protection solution
Additional Details
The SESDA6V8UL features a standoff voltage of 6.8V and a peak pulse power of typically 200W (8/20μs waveform). Its low clamping voltage ensures that the protected circuit is not exposed to damaging voltage levels during transient events. The fast response time allows it to quickly clamp transient voltages, preventing damage to downstream components. The device is available in a small surface mount package, making it suitable for space-constrained applications. This TVS diode is designed to meet industry standards for ESD protection, ensuring compliance with regulatory requirements.
The device has a typical clamping voltage of around 10V at a test current of 1A, and a dynamic resistance of approximately 0.5 ohms. The operating junction temperature range is typically -55°C to +125°C. It is crucial to consult the manufacturer's datasheet for complete specifications and application guidelines to ensure proper implementation and optimal performance. SINO-IC's SESDA6V8UL provides a robust and reliable solution for protecting sensitive electronics from harmful transient voltage events.