EN
  • EN
  • DE

SH66K31BX-CD031

Part No SH66K31BX-CD031
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320549-SH66K31BX-CD031
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH66K31BX-CD031 CAD Model

Description

The SH66K31BX-CD031 is a microcontroller unit (MCU) from Sino Wealth, designed for a range of embedded applications. This MCU is part of Sino Wealth's extensive line of microcontrollers and aims to provide a balance of performance, low power consumption, and integrated peripherals for various control and processing tasks.

Applications

  • Smart Home Devices: For controlling appliances, lighting, and security systems.
  • Consumer Electronics: In devices such as remote controls, toys, and wearable devices.
  • Industrial Control: In automation systems, motor control, and sensor data processing.
  • Medical Devices: Used in portable health monitoring devices and diagnostic equipment.
  • Automotive Applications: Utilized in dashboard controls, sensor interfaces, and simple control units.

Features

  • Core Architecture: Uses an enhanced 8051 core for efficient instruction execution.
  • Memory: Includes Flash memory for program storage and SRAM for data storage. Specific memory sizes vary, so consult the datasheet.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) pins for interfacing with external devices.
  • Timers/Counters: Equipped with multiple timers and counters for timing, pulse generation, and event counting.
  • Communication Interfaces: Supports communication protocols like UART, SPI, and I2C for serial communication with other devices.
  • ADC/DAC: Integrated Analog-to-Digital Converter (ADC) for sensor data acquisition and Digital-to-Analog Converter (DAC) for analog output control.
  • Low Power Modes: Features various low-power modes to minimize power consumption in battery-powered applications.
  • PWM: Includes PWM (Pulse Width Modulation) outputs for motor control, lighting control, and other applications requiring variable pulse signals.

Benefits

  • Versatile: Suitable for a wide range of applications due to its integrated peripherals and flexible architecture.
  • Efficient: Offers a balance of performance and low power consumption, making it suitable for battery-powered devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Easy to Program: Uses standard programming tools and languages, simplifying software development.
  • Reliable: Designed for robust performance in demanding environments.

Additional Details

The SH66K31BX-CD031 typically operates within a voltage range of 2.0V to 5.5V. It is available in various package options such as QFN and LQFP. The specific operating temperature range is typically -40°C to +85°C, suitable for industrial and consumer applications. Detailed specifications, including memory sizes, I/O pin counts, and communication interface details, can be found in the device datasheet from Sino Wealth.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess