EN
  • EN
  • DE

SH67P33X-AB098

Part No SH67P33X-AB098
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320575-SH67P33X-AB098
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH67P33X-AB098 CAD Model

Description

The SH67P33X-AB098 is a microcontroller unit (MCU) manufactured by Sino Wealth. It belongs to their SH67P series of microcontrollers, known for their integration of various peripherals and low-power consumption, making them suitable for a wide range of embedded applications. This particular model, the SH67P33X-AB098, offers a specific combination of memory, I/O ports, and integrated modules tailored for certain application requirements.

Applications

  • Small home appliances: Including but not limited to rice cookers, electric kettles, and blenders.
  • Consumer electronics: Such as remote controls, toys, and simple gaming devices.
  • Industrial control: Basic motor control, sensor interfacing, and simple automation tasks.
  • Healthcare devices: Portable health monitors and basic diagnostic equipment.

Features

  • 8-bit CPU core: Offers sufficient processing power for many embedded control applications.
  • Flash memory: Allows for program storage and in-system programming capabilities.
  • SRAM: Provides temporary data storage for program execution.
  • GPIO ports: Offer versatile connectivity to external devices and sensors.
  • Timers/Counters: Used for timing, event counting, and PWM generation.
  • Analog-to-Digital Converter (ADC): Enables the MCU to interface with analog sensors and signals.
  • PWM outputs: Facilitate motor control and dimming applications.
  • Low-voltage reset (LVR): Ensures reliable operation under varying power supply conditions.
  • Watchdog timer (WDT): Prevents program malfunction by resetting the MCU in case of errors.

Benefits

  • Cost-effective solution: Provides a good balance of performance and price for budget-sensitive applications.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient designs.
  • Integrated peripherals: Reduces the need for external components, simplifying design and lowering costs.
  • Flexible I/O options: Allows for easy interfacing with various sensors, actuators, and other devices.
  • Reliable operation: Features like LVR and WDT ensure stable and predictable performance.

The SH67P33X-AB098's integrated ADC makes it well-suited for applications requiring analog signal processing, such as temperature sensing or voltage monitoring. The PWM outputs are valuable for controlling motor speed or generating variable lighting effects. The inclusion of a watchdog timer enhances system reliability by automatically resetting the microcontroller in the event of a software fault. Detailed specifications, including memory size, clock speed, and the number of I/O pins, will vary depending on the specific datasheet for the SH67P33X-AB098. Designers should consult the official Sino Wealth documentation to ensure compatibility with their intended application.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $0.9794

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess