EN
  • EN
  • DE

SH69P20

Part No SH69P20
Manufacturer Sino Wealth
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sino Wealth
Win Source Part Number 320594-SH69P20
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SH69P20 CAD Model

Description

The SH69P20 is an 8-bit microcontroller manufactured by Sino Wealth. As part of their SH69P series, it's designed for cost-sensitive applications requiring basic control functionality and low power consumption. This microcontroller is typically used in a variety of consumer electronics and small appliance applications.

Applications

  • Simple remote controls (e.g., for TVs or fans).
  • Basic toys and electronic games.
  • Small household appliances (e.g., electric fans, small timers).
  • LED lighting control.
  • Simple security devices (e.g., door/window sensors).

Features

  • 8-bit CPU core: Suitable for basic control algorithms and simple data processing.
  • On-chip Flash memory: Allows for program storage and easy updates.
  • SRAM: Provides working memory for the microcontroller during operation.
  • General Purpose Input/Output (GPIO) pins: Used for interfacing with external components like sensors, buttons, and LEDs.
  • Timers: Enable precise timing control for various applications.
  • PWM outputs: Used for controlling motor speed, LED brightness, and other analog-like functions.
  • Low Voltage Reset (LVR): Ensures proper operation even with fluctuating power supplies.
  • Watchdog Timer (WDT): Prevents program crashes by resetting the microcontroller if it gets stuck.

Benefits

  • Low Cost: An economical choice for high-volume applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Easy to Program: Simple architecture and widely available development tools.
  • Reliable Performance: Built-in safety features ensure stable operation.
  • Compact Size: Suitable for space-constrained applications.

The integrated PWM functionality of the SH69P20 is especially useful for controlling the brightness of LEDs or the speed of small motors. The built-in watchdog timer adds a layer of reliability, preventing the microcontroller from getting stuck in an infinite loop. The flash memory allows for easy reprogramming and updates. Detailed specifications, including the specific memory size, the number of I/O pins, and the operating voltage range, can be found in the official Sino Wealth datasheet for the SH69P20. Designers should consult this datasheet to ensure that the microcontroller meets the requirements of their application.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
AMCC
Lowest to $2.8182
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess