Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sinopower
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838014-SM2317PSAC-TRG
Ultra Librarian 3D Model Ultra Librarian SM2317PSAC-TRG CAD Model

Description

The SM2317PSAC-TRG is a P-Channel MOSFET from Sinopower Semiconductor, specifically engineered for power switching applications. This component offers a combination of low on-resistance and fast switching speeds, making it suitable for a range of power management and control circuits. Its design emphasizes efficiency and reliability in various electronic systems.

Applications:

  • Load Switching: Controlling power to various loads in electronic circuits.
  • Power Management in Portable Devices: Used in battery charging and discharging circuits.
  • High-Side Switching: Ideal for applications requiring switching on the high side of a power rail.
  • DC-DC Conversion: Efficiently converting DC voltage levels in power supplies.
  • Battery Management Systems (BMS): Protecting and managing battery performance in various applications.

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Minimizes switching losses, contributing to higher efficiency.
  • Logic Level Gate Drive: Allows direct drive from logic circuits for simplified design.
  • High Avalanche Energy: Enhances robustness and protects against voltage transients.
  • Surface Mount Package: Enables compact designs and efficient heat dissipation.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, resulting in energy savings.
  • Enhanced Reliability: High avalanche energy rating provides robust performance.
  • Simplified Circuit Design: Logic level gate drive allows easy integration with control circuitry.
  • Compact Design: Surface mount package enables smaller and more efficient designs.
  • Reduced Heat Generation: Efficient switching minimizes heat dissipation.

Additional Details:

The SM2317PSAC-TRG is housed in a standard surface-mount package for simplified assembly and thermal management. It is designed to operate within specified voltage and current limits; refer to the datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. This P-Channel MOSFET is often utilized in applications where high efficiency and compact size are critical design requirements.

You May Also Be Interested in

Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Box Partners
2 MIL PALLET COVERS, 54"X44"X72"
Need more? Email Us
ECAD model for PC112
Texas Instruments
Need more? Email Us
ECAD model for TPS3823-33DBRV
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Cree Inc.
Need more? Email Us
ECAD model for XPGWHT-01-5D1-R50-02
Sinopower
Need more? Email Us
ECAD model for SM1A16PSUBC-TUG
Murata Electronics North America
Need more? Email Us
ECAD model for XRCMR30M395FEQAOJ1
Murata Electronics North America
Need more? Email Us
ECAD model for XM5802PD-NL1331
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention