EN
  • EN
  • DE

HS7584C/PDIP

Part No HS7584C/PDIP
Manufacturer Sipex Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1063506-HS7584C/PDIP
Categories OEM Parts(F-I)
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HS7584C/PDIP CAD Model

Description

The HS7584C is a multi-protocol serial transceiver manufactured by Sipex Corporation. It's designed to support various serial communication standards within a single integrated circuit. This makes it suitable for applications requiring flexible serial interface capabilities.

Applications:

  • Industrial automation systems
  • Point-of-sale (POS) terminals
  • Embedded systems requiring multiple serial interfaces
  • Data acquisition systems
  • Telecommunications equipment

Features:

  • Multi-protocol support: RS-232, RS-485, RS-422
  • Single-chip solution for multiple serial interfaces
  • Integrated transceivers for each protocol
  • Built-in protection against ESD (Electrostatic Discharge)
  • Low power consumption
  • PDIP (Plastic Dual In-line Package) for easy integration
  • Wide operating temperature range
  • Programmable baud rate generator

Benefits:

  • Reduced component count and board space
  • Simplified system design
  • Improved system reliability due to integrated ESD protection
  • Lower power consumption for energy-efficient applications
  • Enhanced flexibility with multi-protocol support
  • Easy integration into existing systems using the PDIP package

Additional Details:

The HS7584C/PDIP offers a cost-effective solution for implementing multiple serial communication interfaces in a variety of applications. Its multi-protocol capability allows a single device to adapt to different communication standards, simplifying inventory management and reducing development time. The integrated ESD protection enhances the robustness of the system, making it suitable for harsh industrial environments. The specific data rate supported will depend on the device configuration and the connected system, and designers should refer to the manufacturer's datasheet for detailed timing and electrical characteristics. The PDIP package allows for through-hole mounting on printed circuit boards, simplifying the assembly process. The device typically requires a single power supply voltage (e.g. 5V or 3.3V) and external components such as capacitors and resistors may be required for proper operation and termination of the serial interfaces. Always consult the official Sipex datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess