EN
  • EN
  • DE

SP238ACT

Part No SP238ACT
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +5V Powered Multi-Channel RS-232 Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1256992-SP238ACT
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian SP238ACT CAD Model

Description

The SP238ACT is a multi-channel RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is designed to meet the requirements of EIA/TIA-232-F standards, providing reliable serial communication between devices. It integrates multiple transmitters and receivers in a single package, making it suitable for applications requiring multiple serial ports.

Applications:

  • Serial Communication Ports: Provides RS-232 serial communication interfaces for computers, embedded systems, and industrial equipment.
  • Data Acquisition Systems: Used in data acquisition systems to transmit data from sensors and instruments to a central processing unit.
  • Point-of-Sale (POS) Terminals: Enables communication between POS terminals and peripherals such as barcode scanners and receipt printers.
  • Industrial Automation: Facilitates serial communication between programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial devices.
  • Diagnostic Equipment: Used in diagnostic equipment to communicate with devices under test via RS-232.

Features:

  • Multiple Transmitters and Receivers: Integrates multiple RS-232 transmitters and receivers in a single package.
  • EIA/TIA-232-F Compliant: Meets the electrical specifications of the EIA/TIA-232-F standard.
  • High Data Rate: Supports data rates up to a specified maximum, enabling high-speed serial communication.
  • Low Power Consumption: Optimizes power consumption in battery-powered and energy-sensitive applications.
  • Built-in Protection Circuits: Includes protection against electrostatic discharge (ESD) and short circuits.

Benefits:

  • Reduced Component Count: Integrates multiple transceivers into a single IC, reducing board space and BOM cost.
  • Simplified Circuit Design: Simplifies the design of RS-232 serial communication interfaces.
  • Improved System Reliability: Built-in protection circuits enhance system reliability by protecting against ESD and short circuits.
  • Enhanced Performance: Supports high data rates for fast serial communication.
  • Lower Power Consumption: Optimizes power consumption for energy-efficient applications.

Additional Details:

The SP238ACT typically operates from a single 5V power supply. External capacitors are often required to generate the necessary voltage levels for RS-232 communication. The number of transmitters and receivers integrated into the device is a key specification. Consult the product datasheet for detailed electrical characteristics, timing diagrams, and application circuits.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Texas Instruments
Lowest to $4.5685
Atmel
Lowest to $8.5447
STMicroelectronics
Lowest to $20.1698
STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176
Linear Technology
Lowest to $9.1303
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess