The SP3071EEN is a TVS (Transient Voltage Suppressor) diode array manufactured by Sipex Corporation (later acquired by Exar). It is designed to protect sensitive electronic components from damage due to electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device provides robust protection for data lines and I/O ports.
Applications
- USB ports
- Ethernet ports
- RS-232 ports
- RS-485 ports
- Video lines
Features
- ESD Protection: Provides robust ESD protection exceeding industry standards.
- EFT Protection: Protects against electrical fast transients.
- Lightning Surge Protection: Provides protection against lightning surges.
- Low Capacitance: Minimizes signal distortion and insertion loss.
- Low Clamping Voltage: Limits the voltage across protected components during transient events.
- Flow-Through Design: Allows for easy PCB layout and minimizes signal degradation.
Benefits
- Enhanced System Reliability: Protects sensitive components from damage, improving system reliability.
- Reduced Downtime: Prevents equipment failure due to transient voltage events.
- Improved Product Performance: Low capacitance minimizes signal distortion.
- Simplified Design: Integrated protection simplifies circuit design.
Additional Details
The SP3071EEN utilizes avalanche breakdown to clamp transient voltages to a safe level. It features a flow-through design, which simplifies PCB layout and minimizes signal degradation. The low capacitance of the device ensures that it does not significantly impact signal integrity. The clamping voltage is typically specified in the datasheet. The SP3071EEN is a widely used TVS diode array for protecting sensitive electronic equipment from transient voltage events. The 'EEN' suffix likely designates a particular voltage or capacitance rating, or a specific package variation.