The SP3074EMN is a ±20kV ESD protected Quad RS-485 transceiver manufactured by Sipex Corporation (now MaxLinear). It is designed to provide robust protection against electrostatic discharge (ESD) events in harsh industrial environments. This transceiver is suitable for communication systems that require reliable data transmission over long distances and in the presence of electrical noise.
Applications
- Industrial control systems
- Building automation
- Motor control
- Networking
- Security systems
Features
- ±20kV ESD Protection (IEC 61000-4-2, Air Gap Discharge)
- ±15kV ESD Protection (IEC 61000-4-2, Contact Discharge)
- RS-485 Transceiver
- Quad configuration (four independent transceivers in a single package)
- Data rate up to 10 Mbps
- Low power consumption
- Thermal shutdown protection
- Current limiting for driver outputs
- Half-duplex operation
- Small package size (typically QFN)
Benefits
- High ESD protection ensures reliable operation in harsh environments, reducing the risk of damage from electrostatic discharge.
- Quad configuration allows for high density design with four independent RS-485 channels in a single IC.
- High data rate enables fast and efficient data transmission.
- Low power consumption minimizes energy usage and extends battery life in portable applications.
- Thermal shutdown protection prevents damage to the device from overheating.
- Current limiting protects the driver outputs from short circuits.
Additional Details
The SP3074EMN's electrical characteristics include a supply voltage range, driver output voltage, and receiver input sensitivity. It is designed to meet the RS-485 standard specifications for data transmission. The package type is typically a QFN (Quad Flat No-Lead) package for surface mounting.