EN
  • EN
  • DE

SP3220EUEY

Part No SP3220EUEY
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description High Speed +3.0V to +5.5V RS-232 Driver/Receiver Pair
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257110-SP3220EUEY
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP3220EUEY CAD Model

Description

The SP3220EUEY is a RS-232 transceiver manufactured by Sipex Corporation (now Exar Corporation). It is designed to meet the EIA/TIA-232 and V.28/V.24 communication standards, providing reliable serial communication between devices. This transceiver integrates all the necessary components to translate between UART logic levels and RS-232 voltage levels.

Applications

  • Notebook and laptop computers: Provides RS-232 serial communication ports for legacy devices.
  • PDAs and handheld devices: Enables serial communication for data transfer and device configuration.
  • Mobile phones: Used in some older mobile phone models for data synchronization and debugging.
  • Cable modems and set-top boxes: Provides a serial interface for diagnostics and configuration.
  • Serial printers and peripherals: Enables communication between computers and serial printers or other peripherals.

Features

  • Meets EIA/TIA-232 standards: Compliant with RS-232 communication standards.
  • Single 3.0V to 5.5V power supply: Operates from a single power supply, simplifying system design.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Data rates up to 250kbps: Supports data rates up to 250kbps for efficient communication.
  • Small package: Available in a compact package, saving board space.

Benefits

  • Reliable serial communication: Ensures reliable data transfer between devices.
  • Simplified system design: Requires a single power supply and minimal external components.
  • Extended battery life: Low power consumption extends battery life in portable devices.
  • High data transfer rates: Supports high data rates for efficient communication.
  • Compact design: Saves board space in space-constrained applications.

Additional Details

The SP3220EUEY typically includes integrated charge pumps to generate the necessary ±10V voltage levels required for RS-232 communication from a single 3.3V or 5V supply. It features built-in short-circuit protection and thermal shutdown to prevent damage in case of faults. The transceiver also includes an enable pin to disable the device and further reduce power consumption when not in use. This transceiver is a reliable and efficient solution for RS-232 serial communication in a wide range of applications.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
Texas Instruments
Need more? Email Us
Coilcraft
Lowest to $0.1042
Texas Instruments
Lowest to $10.3384
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6260 $63.7560
14+ $8.7191 $122.0674
21+ $8.4465 $177.3765
29+ $8.1739 $237.0431
37+ $7.9014 $292.3518
49+ $7.0848 $347.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess