The SP3222CY is a 2-driver, 2-receiver RS-232 transceiver IC manufactured by Sipex Corporation. This device is designed to meet or exceed the requirements of TIA/EIA-232-F and provides a robust interface between a system's UART and the RS-232 serial port. It is suitable for a variety of applications requiring serial communication.
Applications:
- Notebook and desktop computers
- Handheld devices
- Printers
- Modems
- Point-of-sale (POS) terminals
Features:
- Meets or exceeds TIA/EIA-232-F standards
- Operates from a single +3.0V to +5.5V power supply
- Low power operation
- High data rates
- ±15kV ESD protection on transmitter outputs and receiver inputs
- Small footprint package
Benefits:
- Reliable RS-232 communication
- Simplified power supply requirements
- Extended battery life in portable devices
- Fast data transfer rates
- Robust protection against electrostatic discharge
- Compact design for space-constrained applications
Additional Details:
The SP3222CY operates from a single +3.0V to +5.5V power supply, simplifying power supply design. The low power operation minimizes power consumption, extending battery life in portable devices. The transceiver supports high data rates, enabling fast and efficient serial communication. The integrated ±15kV ESD protection on the transmitter outputs and receiver inputs protects the device from electrostatic discharge, enhancing system reliability. The SP3222CY utilizes charge pump circuitry to generate the necessary RS-232 voltage levels from the single supply. The device is available in a variety of small footprint packages, such as TSSOP and SSOP. The operating temperature range is typically -40°C to +85°C. This device is a popular choice for applications requiring a reliable and robust RS-232 interface with low power consumption and ESD protection.