EN
  • EN
  • DE

SP485EE

Part No SP485EE
Manufacturer Sipex Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP-8
Manufacturer Sipex Corporation
Manufacturer Homepage www.sipex.com
Win Source Part Number 727156-SP485EE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP485EE CAD Model

Description

The SP485EE is a low power half-duplex RS-485 transceiver manufactured by Sipex Corporation, now MaxLinear. This device is designed for robust communication in industrial and commercial applications where data transmission over long distances or in noisy environments is required. It allows for reliable data exchange between devices using the RS-485 standard.

Applications

  • Industrial Automation: Communication between programmable logic controllers (PLCs), sensors, and other industrial equipment.
  • Building Automation: Controlling lighting, HVAC systems, and security systems.
  • Motor Control: Interfacing with motor drives and controllers.
  • Point-of-Sale (POS) Systems: Connecting cash registers, barcode scanners, and other POS devices.
  • Remote Data Acquisition: Collecting data from remote sensors and transmitting it to a central location.

Features

  • Half-Duplex RS-485 Transceiver: Supports bidirectional data communication over a single pair of wires.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • High Data Rate: Supports data rates up to 10 Mbps.
  • Slew Rate Limiting: Reduces EMI (electromagnetic interference) and reflections on the transmission line.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Short-Circuit Protection: Protects the driver outputs from short circuits.
  • Wide Supply Voltage Range: Operates from a single 5V supply.

Benefits

  • Reliable Communication: Ensures robust data transmission in noisy environments.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Minimized EMI: Slew rate limiting reduces electromagnetic interference.
  • Protection Against Damage: Thermal shutdown and short-circuit protection enhance system reliability.
  • Easy Integration: Simple interface simplifies system design.

Additional Details

The SP485EE transceiver typically requires external termination resistors to match the impedance of the transmission line. Proper grounding and shielding are essential for minimizing noise and interference. Consult the manufacturer's datasheet for detailed electrical characteristics, timing specifications, and application guidelines. The datasheet provides information on maximum cable length, termination resistor values, and common-mode voltage range. Using proper cable and connectors is also crucial for reliable RS-485 communication. It is generally recommended to use a twisted-pair cable designed for RS-485 applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1154 $50.1990
1,060+ $0.0947 $100.3820
1,635+ $0.0918 $150.0930
2,255+ $0.0888 $200.2440
2,915+ $0.0859 $250.3985
3,900+ $0.0770 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357,179 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess