The SP486EET is a low power, half-duplex RS-485 transceiver from Sipex Corporation. It is designed for robust communication in noisy industrial environments, offering reliable data transmission over long distances. This transceiver is suitable for applications requiring efficient and reliable RS-485 connectivity while minimizing power consumption.
Applications:
- Industrial control systems
- Building automation
- Process control networks
- Motor control
- Remote data acquisition
- Security systems
Features:
- Half-duplex RS-485 transceiver
- Low power consumption
- Single 5V supply
- Data rates up to 10Mbps
- Enhanced slew-rate limiting minimizes EMI
- Short-circuit protection
- Thermal shutdown protection
- Up to 32 transceivers on the bus
- Driver outputs protected to ±7kV ESD
- Receiver input impedance meets RS-485 standard
Benefits:
- Reliable communication in noisy industrial environments due to its robust design and protection features.
- Reduced power consumption makes it ideal for battery-powered or energy-conscious applications.
- Simplified system design with integrated protection features, reducing the need for external components.
- High data rates enable fast and efficient data transfer.
- Enhanced EMI performance minimizes electromagnetic interference, ensuring data integrity.
The SP486EET transceiver operates from a single 5V supply and is designed to meet the RS-485 standard. It incorporates slew-rate limiting to minimize electromagnetic interference (EMI) and features short-circuit and thermal shutdown protection to prevent damage in fault conditions. The device can support up to 32 transceivers on the bus and offers data rates up to 10 Mbps. The driver outputs are protected to ±7kV ESD, ensuring reliable operation in harsh environments. It is available in various package options.