EN
  • EN
  • DE

SP6687ER1-L/TR

Part No SP6687ER1-L/TR
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978416-SP6687ER1-L/TR
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SP6687ER1-L/TR CAD Model

Description

The SP6687ER1-L/TR is a high-efficiency step-down (buck) DC-DC converter manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a regulated output voltage from a higher input voltage, making it ideal for a wide range of portable and battery-powered applications. The device features a fixed-frequency PWM (Pulse Width Modulation) control scheme, which ensures high efficiency and low ripple.

Applications

  • Portable devices: Powering microprocessors, memory, and other components in smartphones, tablets, and other mobile devices.
  • Battery-powered equipment: Providing regulated voltage for sensors, actuators, and control circuitry in battery-operated devices.
  • Point-of-load regulation: Efficiently converting voltage near the load, reducing power loss and improving system performance.
  • Industrial automation: Powering sensors, controllers, and communication modules in industrial applications.
  • Power management systems: Implementing efficient power conversion in various electronic devices.

Features

  • High Efficiency: Up to 95% efficiency, minimizing power loss and extending battery life.
  • Fixed-Frequency PWM Control: Provides stable and predictable performance.
  • Adjustable Output Voltage: Allows for customization to meet specific application requirements.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short-Circuit Protection: Protects the device and the load from damage.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.

Benefits

  • Longer Battery Life: High efficiency reduces power consumption, extending the operating time of battery-powered devices.
  • Stable Output Voltage: Ensures reliable performance of the load circuitry.
  • Flexible Design: Adjustable output voltage allows for customization to meet specific application needs.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, simplifying thermal management.
  • Robust Protection: Short-circuit protection and thermal shutdown protect the device and the load from damage.

Additional Details

The SP6687ER1-L/TR is available in a small surface-mount package, making it easy to integrate into space-constrained applications. It operates over a wide input voltage range, providing flexibility in system design. The device includes internal compensation, simplifying the design process and reducing the number of external components required. Its high efficiency and robust protection features make it an ideal choice for a wide range of DC-DC conversion applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess