EN
  • EN
  • DE

SP6690ER-L/TR

Part No SP6690ER-L/TR
Manufacturer Sipex Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838476-SP6690ER-L/TR
Ultra Librarian 3D Model Ultra Librarian SP6690ER-L/TR CAD Model

Description

The SP6690ER-L/TR is a charge pump DC-DC converter manufactured by Sipex Corporation (now part of Exar Corporation). This converter is designed to provide a regulated output voltage from a lower input voltage. It is commonly used in applications requiring a compact and efficient power solution.

Applications:

  • LCD Bias Supplies: Used to generate the necessary voltage levels for LCD displays.
  • White LED Backlighting: Provides efficient power for driving white LEDs in backlighting applications.
  • Portable Devices: Suitable for powering various components in portable devices like mobile phones, PDAs, and MP3 players.
  • Memory Card Readers: Used in memory card reader devices.
  • General Purpose DC-DC Conversion: Can be used in a variety of DC-DC conversion applications where a regulated output voltage is needed.

Features:

  • High Efficiency: Designed for high conversion efficiency, minimizing power loss.
  • Low Noise Operation: Implements techniques to reduce noise and ripple in the output voltage.
  • Short-Circuit Protection: Protects the device from damage in the event of a short circuit.
  • Over-Temperature Protection: Shuts down the device if it exceeds its maximum operating temperature.
  • Small Package: Available in small package sizes for space-constrained applications.
  • Regulated Output: Provides a stable and regulated output voltage.

Benefits:

  • Efficient Power Conversion: The high efficiency of the charge pump minimizes power consumption and extends battery life in portable devices.
  • Reduced Noise: Low noise operation ensures clean power delivery to sensitive circuits.
  • Reliable Operation: Built-in protection features enhance reliability and prevent damage to the device and the load.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Stable Output Voltage: Regulated output ensures consistent performance across a range of input voltages and load conditions.

Additional Details:

The SP6690ER-L/TR typically operates using external capacitors to store and transfer charge. The switching frequency is usually in the hundreds of kHz range, allowing for small external component sizes. The datasheet provides specific details on capacitor selection, operating voltage ranges, and efficiency curves. It's crucial to consult the datasheet to ensure proper operation and component selection.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess