EN
  • EN
  • DE

SP706

Part No SP706
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257620-SP706
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP706 CAD Model

Description

The SP706 is a CMOS supervisory circuit manufactured by Sipex Corporation. It's designed to monitor voltage levels in digital systems and provide a reset signal when the voltage drops below a certain threshold. This helps to prevent data corruption and ensures reliable system operation.

Applications

  • Microprocessor systems: Reset generation for microprocessors and microcontrollers.
  • Memory systems: Voltage monitoring for memory devices.
  • Power supplies: Overvoltage and undervoltage protection.
  • Embedded systems: System monitoring and reset control.
  • Portable devices: Battery voltage monitoring.

Features

  • Precision voltage monitoring: Accurate voltage threshold detection.
  • Power-on reset generation: Generates a reset signal at power-up.
  • Watchdog timer: Monitors microprocessor activity and generates a reset if the processor fails to respond within a specified time.
  • Low power consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Compact footprint for space-constrained designs.
  • Active-low reset output: Reset signal is active low.

Benefits

  • Improved system reliability: Prevents data corruption and ensures proper system initialization.
  • Simplified design: Reduces the need for external reset circuitry.
  • Low power consumption: Extends battery life in portable devices.
  • Space saving: Small package size allows for use in compact designs.
  • Cost-effective: Provides a reliable and affordable solution for voltage monitoring.

Additional Details

The SP706 monitors a single voltage level. The reset threshold voltage is pre-set. The watchdog timer monitors the activity of a connected microcontroller or processor. The SP706 is typically available in a small surface-mount package. Refer to the Sipex datasheet for detailed electrical characteristics, timing diagrams, and application notes. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. This part is now manufactured by Exar which acquired Sipex.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
Spansion
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Renesas Electronics America
Lowest to $105.8176
Semtech Corporation
Need more? Email Us
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4978 $59.7360
285+ $0.4089 $116.5365
440+ $0.3962 $174.3280
605+ $0.3835 $232.0175
780+ $0.3708 $289.2240
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess