EN
  • EN
  • DE

SP708SCU

Part No SP708SCU
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description +3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1257661-SP708SCU
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP708SCU CAD Model

Description

The SP708SCU is a supervisory circuit manufactured by Sipex Corporation (now MaxLinear). This device is designed to monitor the voltage levels of a power supply and provide a reset signal to a microcontroller or other digital system when a voltage fault occurs. It ensures proper system initialization and prevents erratic behavior due to undervoltage conditions.

Applications

  • Microcontroller reset circuitry
  • Power supply monitoring
  • System initialization
  • Watchdog timer functionality
  • Battery monitoring

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Watchdog timer
  • Manual reset input
  • Low power consumption
  • Small package size

Benefits

  • Ensures proper system initialization after power-up or voltage dips
  • Prevents erratic microcontroller behavior
  • Detects and recovers from system failures
  • Provides a simple and reliable reset solution
  • Conserves power in battery-powered applications

Additional Details

The SP708SCU monitors a specific supply voltage. The reset output is asserted when the monitored voltage falls below a preset threshold. The device includes a watchdog timer, which monitors microcontroller activity and generates a reset signal if the microcontroller fails to respond within a specified time. The manual reset input allows an external signal to trigger a reset. The device has a low quiescent current, minimizing power consumption. The small package size makes it suitable for space-constrained applications. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and application guidelines. Proper decoupling capacitors are recommended near the power supply pins to minimize noise. The reset output is typically an open-drain output, requiring a pull-up resistor.

You May Also Be Interested in

Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Spansion
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Panasonic
Lowest to $26.8133

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3373 $62.0238
14+ $8.4812 $118.7368
22+ $8.2167 $180.7674
30+ $7.9510 $238.5300
38+ $7.6865 $292.0870
51+ $6.8919 $351.4869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess