EN
  • EN
  • DE

DMG7430LFG-13

Part No DMG7430LFG-13
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE MOSFET POWERDI®
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
RoHS State Request Verification
Win Source Part Number 759225-DMG7430LFG-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG7430LFG-13 CAD Model

Description

DMG7430LFG-13 MOSFET by Diodes Incorporated

The DMG7430LFG-13 is a high-performance, N-channel enhancement mode MOSFET from Diodes Incorporated, designed to deliver efficient power management and conversion. This field-effect transistor is part of Diodes Incorporated's extensive range of semiconductor products, known for their reliability and innovative technology.

Key Features and Benefits

  • Low On-Resistance: The DMG7430LFG-13 boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power, making it suitable for demanding applications.
  • Advanced PowerTrench® Technology: The utilization of PowerTrench® technology ensures that the device offers optimal performance in terms of switching speed, control, and efficiency.
  • Lead-Free and RoHS Compliant: The DMG7430LFG-13 is manufactured with environmental consciousness in mind, meeting RoHS standards and being completely lead-free, which is essential for modern eco-friendly electronics.
  • High-Speed Switching: Engineered for fast switching applications, this MOSFET can switch on and off rapidly, which is crucial for high-frequency power converters and other similar uses.
  • Thermal Stability: The device is designed to perform reliably over a wide temperature range, ensuring stable operation even under thermal stress.

Applications

The versatility of the DMG7430LFG-13 allows it to be used in a wide array of applications, including:

  • DC-DC Converters
  • Power Management Circuits
  • Motor Drives
  • Battery Management Systems
  • Load Switches
  • Computing and Server Power Supplies

With its compact form factor, the DMG7430LFG-13 is housed in a surface-mount PowerDI®3333-8 package, which is not only space-saving but also ensures excellent thermal performance and a low profile on the PCB.

Whether you're designing power supplies, working on battery-powered devices, or involved in creating energy-efficient solutions, the DMG7430LFG-13 from Diodes Incorporated is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess