EN
  • EN
  • DE

SPX1117U-1.8

Part No SPX1117U-1.8
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 800mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258227-SPX1117U-1.8
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1117U-1.8 CAD Model

Description

The SPX1117U-1.8 is a low dropout (LDO) positive voltage regulator manufactured by Sipex Corporation (now MaxLinear). It's designed to provide a stable 1.8V output voltage with a low dropout voltage, making it suitable for battery-powered and portable applications.

Applications:

  • Battery-powered systems
  • Portable computers
  • Wireless devices
  • Post regulator for switching supplies
  • Hard disk drives
  • Microprocessor power supplies

Features:

  • Low dropout voltage: Typically 1.2V at 1A output current.
  • 1.8V fixed output voltage: Provides a precise and regulated output voltage.
  • Output current of 1A: Delivers up to 1A of output current.
  • Overcurrent and overtemperature protection: Protects the regulator from damage.
  • Adjustable version available: Offers flexibility in output voltage selection.
  • Available in various packages: Including SOT-223 and TO-252.

Benefits:

  • Longer battery life: Low dropout voltage improves efficiency and extends battery life.
  • Stable output voltage: Provides a reliable power supply for sensitive electronic components.
  • Protection against damage: Overcurrent and overtemperature protection enhance reliability.
  • Flexible design: Adjustable version allows for custom voltage settings.
  • Easy to use: Requires minimal external components.

Additional Details:

The SPX1117U-1.8 is a popular choice for powering microcontrollers, memory chips, and other low-voltage components. It's essential to use proper heatsinking to dissipate heat, especially at higher output currents. The input voltage range typically extends up to 15V. This regulator provides a robust and reliable solution for various power supply needs. Please refer to the datasheet for full electrical characteristics and operating conditions.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Freescale Semiconductor - NXP
Lowest to $27.1621
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Atmel
Lowest to $24.7389
Linear Technology
Lowest to $9.1303

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess