The SPX1129M3-3.3/TR is a low dropout (LDO) linear regulator manufactured by Sipex Corporation (now part of Exar Corporation). It is designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop. This regulator is commonly used in applications where a clean and regulated voltage is required, such as in battery-powered devices, microcontrollers, and other sensitive electronic circuits.
Applications:
- Battery-powered devices
- Microcontroller power supplies
- Portable electronics
- Post-regulation for switching power supplies
- Noise-sensitive circuits
Features:
- Low dropout voltage
- Fixed 3.3V output voltage
- High output current capability
- Overcurrent and overtemperature protection
- Low quiescent current
- Stable with ceramic capacitors
Benefits:
- Stable Output Voltage: Provides a clean and regulated 3.3V output voltage, ensuring consistent performance of connected devices.
- Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
- Reliable Operation: Built-in protection features prevent damage from overcurrent and overtemperature conditions.
- Simplified Design: Easy to use with minimal external components required.
- Improved Noise Performance: Low dropout voltage and stable output contribute to reduced noise and improved performance in sensitive circuits.
Technical Specifications:
The SPX1129M3-3.3/TR typically operates with an input voltage range of 2.5V to 16V. It provides a fixed 3.3V output voltage with a typical accuracy of ±2%. The output current capability is usually around 300mA. The dropout voltage is typically less than 300mV at the rated output current. The quiescent current is typically a few microamperes. The regulator is stable with ceramic capacitors, eliminating the need for bulky electrolytic capacitors. It is available in a small surface-mount package such as an SOT-223.