SPX1129R-5.0/TR

Part No SPX1129R-5.0/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 400mA Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258239-SPX1129R-5.0/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance

Description

The Sipex Corporation 508960 is a medium popularity component that is currently in a balanced supply and demand status. This component is designed for use in various electronic devices.

You May Also Be Interested in

Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $1.6031
STMicroelectronics
Very low switching losses
Lowest to $17.1528
Texas Instruments
16-BIT FET BUS SWITCH
Lowest to $0.6590
TEMIC Semiconductors
1000 MHz Quadrature Demodulator
Lowest to $1.3590
STMicroelectronics
350 to 400 MHz FSK/ASK receiver (ST-RECORD01 family)
Lowest to $3.7650
Texas Instruments
QUADRUPLE BUS BUFFER GATES WITH 3-STATE OUTPUTS
Lowest to $0.3340
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD 28SOIC
Lowest to $0.8042
SamHop
N-Channel Logic Level E nhancement Mode Field Effect Transistor
Lowest to $0.2910
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC TXRX CAN 5V 8SOP
Lowest to $0.3875
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6284
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4230
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.1119
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0430
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $2.6263
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7555
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.1937
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5 / Single Power Supply Single Buffer GATE CMOS Logic Level Shifter
Lowest to $0.1033
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597