EN
  • EN
  • DE

SPX1582T5-3.3/TR

Part No SPX1582T5-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 3A Ultra Low Dropout Voltage Regulator Fast Response, Adjustable & Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258270-SPX1582T5-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX1582T5-3.3/TR CAD Model

Description

The SPX1582T5-3.3/TR is a 3A low dropout (LDO) linear regulator manufactured by Sipex Corporation (later acquired by Exar, and then acquired by MaxLinear). This regulator is designed to provide a stable and accurate 3.3V output voltage from a higher input voltage, while maintaining low dropout voltage. It is commonly used in applications requiring regulated power supplies, such as microprocessor systems, battery-powered devices, and portable electronics.

Applications

      
  • Microprocessor Power Supplies: Used to provide a stable 3.3V supply for microprocessors and microcontrollers.
  •   
  • Battery-Powered Devices: Employed in portable devices to regulate the voltage from batteries.
  •   
  • Post Regulation for Switching Supplies: Utilized as a post regulator to improve the output voltage accuracy and ripple of switching power supplies.
  •   
  • Linear Power Supplies: Used in linear power supplies to provide a stable and regulated output voltage.
  •   
  • Notebook Computers: Integrated into notebook computers for voltage regulation of various components.

Features

      
  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltages.
  •   
  • High Output Current: Delivers up to 3A of output current.
  •   
  • Over Current and Over Temperature Protection: Provides protection against overloads and thermal damage.
  •   
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.
  •   
  • Fixed Output Voltage: Provides a fixed 3.3V output voltage.

Benefits

      
  • Improved System Performance: Ensures a stable and accurate supply voltage for sensitive components.
  •   
  • Extended Battery Life: Reduces power losses, increasing operating time in portable devices.
  •   
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal modifications.
  •   
  • Enhanced Reliability: Provides protection against overloads and thermal damage.
  •   
  • Reduced Component Count: Requires minimal external components for operation.

Additional Details

The SPX1582T5-3.3/TR operates with an input voltage typically ranging from 4.75V to 16V. It is available in a TO-263 package, which provides good thermal dissipation. The regulator features internal current limiting and thermal shutdown protection, protecting it from damage due to overloads and over-temperature conditions. The SPX1582 is designed to be stable with low-ESR ceramic output capacitors, which are commonly used in modern electronic devices. It is often used in applications where a stable and reliable 3.3V supply is required, and where minimizing dropout voltage is important. The device's performance is characterized by its low dropout voltage, high output current capability, and robust protection features. The /TR suffix indicates that the device is tape and reel packaged for automated assembly.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Linear Technology
Lowest to $9.1303
Panasonic
Lowest to $26.8133
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Atmel
Lowest to $8.5447

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess