EN
  • EN
  • DE

SPX1585U-3.3

Part No SPX1585U-3.3
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 5A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258277-SPX1585U-3.3
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX1585U-3.3 CAD Model

Description

The SPX1585U-3.3 is a low dropout (LDO) positive voltage regulator from Sipex Corporation. It is designed to provide a stable and regulated 3.3V output voltage with a low dropout voltage, making it suitable for applications where input voltage is close to the output voltage.

Applications:

  • Motherboard Power Supplies: Used to provide stable voltage to critical components.
  • Microprocessor Power Supplies: Provides the required voltage regulation for microprocessors.
  • PC Peripherals: Powering various PC peripherals such as USB devices, network interfaces, and storage devices.
  • Voltage Regulator Modules (VRM): Used in VRM designs for various applications.
  • High-Efficiency Linear Regulators: Suitable for implementing high-efficiency linear regulators in power supply designs.
  • Battery Chargers: Used in battery charger circuits to regulate voltage and current.

Features:

  • Low Dropout Voltage: Ensures regulation with a minimal difference between input and output voltage.
  • 3.3V Fixed Output: Provides a stable and regulated 3.3V output voltage.
  • High Accuracy: Offers a high degree of output voltage accuracy.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Adjustable Output Voltage: Some variants may allow adjusting the output voltage using external resistors.

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable 3.3V output voltage for sensitive electronic components.
  • Protection Features: Offers overcurrent and thermal protection, enhancing the reliability of the overall system.
  • Simple Implementation: Easy to integrate into various circuit designs with minimal external components.
  • Energy Efficient: The low dropout characteristic helps improve energy efficiency in battery-powered applications.
  • Reduced Heat Dissipation: The integrated thermal shutdown feature reduces the risk of damage due to overheating.

Additional Details:

The SPX1585U-3.3 typically comes in a surface-mount package, such as TO-263 or similar. It requires external capacitors for stable operation, and the datasheet provides detailed guidance on capacitor selection. The regulator's dropout voltage is specified at a particular output current, and it's important to ensure that the input voltage remains above the dropout voltage to maintain regulation. This regulator is ideal for applications needing a simple, efficient, and reliable 3.3V supply.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
International Rectifier
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess