EN
  • EN
  • DE

SPX2810M3-2.5/TR

Part No SPX2810M3-2.5/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Positive Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258313-SPX2810M3-2.5/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2810M3-2.5/TR CAD Model

Description

The SPX2810M3-2.5/TR is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It is designed to provide a stable and regulated 2.5V output voltage from a wide range of input voltages. This LDO regulator features low quiescent current and excellent transient response, making it suitable for various battery-powered and portable applications requiring a 2.5V supply.

Applications:

  • Battery-Powered Systems: Providing a stable 2.5V supply for microcontrollers and peripherals.
  • Portable Devices: Regulating power for mobile phones, PDAs, and other handheld devices requiring 2.5V.
  • Post Regulation for Switching Supplies: Filtering ripple and noise from switching power supplies to provide a clean 2.5V output.
  • Microprocessor Power Supplies: Providing stable 2.5V voltage for microprocessors and memory.
  • Logic Power Supplies: Regulating voltage for digital logic circuits operating at 2.5V.

Features:

  • Low Dropout Voltage: Maintains regulation even with low input voltage.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Excellent Transient Response: Provides stable output voltage during load changes.
  • Overcurrent Protection: Protects the regulator and load from excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator.
  • Fixed 2.5V Output: Provides a precise and stable 2.5V output voltage.

Benefits:

  • Extended Battery Life: Reduces power consumption in battery-powered applications requiring 2.5V.
  • Stable 2.5V Output Voltage: Ensures consistent performance of electronic devices operating at 2.5V.
  • Improved System Reliability: Protects against electrical and thermal overload.
  • Simplified Design: Requires minimal external components.
  • Compact Size: Allows for integration into small devices.

Additional Details:

The SPX2810M3-2.5/TR provides a fixed 2.5V output voltage. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the 2.5V output voltage. The overcurrent protection and thermal shutdown features enhance the reliability of the regulator and the connected load. The TR suffix indicates that the part is supplied in tape and reel packaging, suitable for automated assembly processes.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
Qualcomm
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Advanced Micro Devices
Need more? Email Us
International Rectifier
Need more? Email Us
Coilcraft
Lowest to $0.1042
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Linear Technology
Lowest to $9.1303

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess