EN
  • EN
  • DE

SPX2810M3-3.3/TR

Part No SPX2810M3-3.3/TR
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 1A Low Dropout Positive Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sipex Corporation
Win Source Part Number 1258314-SPX2810M3-3.3/TR
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPX2810M3-3.3/TR CAD Model

Description

The SPX2810M3-3.3/TR is a low dropout (LDO) voltage regulator produced by Sipex Corporation (now part of Exar, which is part of Renesas). This device is designed to deliver a stable and precise 3.3V output from a higher input voltage. The suffix "/TR" indicates that the component is supplied in tape and reel packaging for automated pick-and-place assembly.

Applications

  • Portable Devices: Power management in battery-operated devices such as smartphones, tablets, and wearables.
  • Microcontroller Power: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Post-Regulation: Cleaning up the output of switching regulators to reduce noise and improve stability.
  • Wireless Modules: Powering RF transceivers, Bluetooth modules, and other wireless communication components.
  • Sensor Applications: Providing a stable voltage source for sensitive analog sensors.

Features

  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • Fixed 3.3V Output: Provides a stable and accurate 3.3V regulated output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby or low-load conditions.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.

Benefits

  • Extended Battery Life: Low quiescent current helps prolong battery life in portable applications.
  • Stable Power Supply: Provides a reliable and accurate voltage source for sensitive electronic components.
  • Increased System Reliability: Overcurrent and thermal shutdown protection enhance the overall system robustness.
  • Simplified Design: Requires minimal external components for operation, reducing board space and cost.
  • Compact Size: The SOT-23 package allows for high-density circuit designs.

Additional Details

The SPX2810M3-3.3/TR typically comes in a SOT-23 package. The input voltage range is typically between 2.5V and 16V. It features internal current limiting and thermal shutdown protection. It is crucial to consult the datasheet for detailed electrical characteristics, thermal specifications, and application guidelines. The regulator is designed for use in applications where a stable 3.3V supply is needed with minimal dropout voltage and low quiescent current.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess