The SPX29150T-3.3 is a 1.5A low dropout (LDO) voltage regulator from Sipex Corporation, designed to provide a stable and accurate 3.3V output voltage. It's part of a family of LDO regulators known for their efficiency and ability to operate with low input-to-output voltage differentials. This regulator is particularly useful in applications where power efficiency and stable voltage supply are crucial.
Applications:
- Microprocessor power supplies
- Post regulators for switching supplies
- Battery chargers
- Motherboard Applications
- Instrumentation
Features:
- 1.5A Output Current Capability: Provides sufficient current for powering a variety of devices.
- Low Dropout Voltage: Operates effectively even when the input voltage is only slightly higher than the output voltage.
- 3.3V Fixed Output: Provides a stable and accurate 3.3V regulated output.
- Overcurrent and Thermal Protection: Protects the regulator from damage due to excessive current draw or overheating.
- Reverse Battery Protection: Prevents damage if the battery is connected with incorrect polarity.
- Fast Transient Response: Quickly responds to changes in load current, maintaining a stable output voltage.
Benefits:
- High Efficiency: Minimizes power loss and heat generation, extending battery life in portable devices.
- Stable Output Voltage: Ensures reliable operation of connected devices by providing a consistent voltage supply.
- Protection Features: Enhances the reliability and longevity of the regulator and the connected devices.
- Simplified Design: Requires minimal external components, reducing board space and cost.
- Wide Input Voltage Range: Accommodates a variety of input voltage sources.
Additional Details:
The SPX29150T-3.3 requires a minimum output capacitance for stability, typically a ceramic capacitor of 10μF or greater. It is available in a TO-220 package which enables efficient heat dissipation. The low dropout voltage characteristic is particularly important in battery-powered applications, where the input voltage gradually decreases as the battery discharges. This regulator maintains a stable 3.3V output even as the input voltage approaches that level. The device's internal protection features, including overcurrent and thermal shutdown, contribute to its robustness and suitability for demanding applications.