EN
  • EN
  • DE

SPX29301U5-5.0

Part No SPX29301U5-5.0
Manufacturer Sipex Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095745-SPX29301U5-5.0
Categories OEM Parts( S )
Manufacturer Sipex Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPX29301U5-5.0 CAD Model

Description

The SPX29301U5-5.0 is a 3A low dropout (LDO) regulator manufactured by Sipex Corporation. It's designed to provide a stable and accurate 5.0V output voltage. This regulator is ideal for applications requiring a relatively high current with a minimal voltage drop, ensuring efficient power delivery.

Applications

  • High-Current Microcontroller Power: Supplies stable 5V power to demanding microcontrollers and processors.
  • Post-Regulation for Switching Power Supplies: Filters noise and ripple from switching power supplies for sensitive analog circuits.
  • Industrial Control Systems: Provides regulated power for industrial control components.
  • Automotive Applications: Powering electronic modules in automotive environments.
  • Embedded Systems: Regulates power for embedded systems requiring a stable 5V supply.

Features

  • 3A Output Current Capability: Delivers up to 3A of continuous output current.
  • 5.0V Fixed Output: Provides a precise and stable 5.0V regulated output.
  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, improving efficiency.
  • Over-Current Protection: Includes built-in protection against output short circuits and overloads.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat dissipation.
  • Short Circuit Protection: Provides protection against short-circuit conditions.

Benefits

  • Efficient Power Delivery: Low dropout voltage maximizes efficiency, reducing power dissipation.
  • Stable and Reliable Power Supply: Provides a clean and consistent voltage for electronic components.
  • High Current Capability: Suitable for applications requiring up to 3A of current.
  • Robust Protection: Over-current and thermal overload protection enhance system reliability.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The SPX29301U5-5.0 typically comes in a TO-263 or similar power package for effective heat dissipation. Consult the datasheet for specific electrical characteristics, such as input voltage range, dropout voltage at different load currents, quiescent current, and thermal resistance. It also details the recommended external components, such as input and output capacitor values, for optimal stability. Adequate heatsinking is generally required to manage the heat generated at higher output currents. The package type 'U5' will designate the specific package type.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess