The SPX2950CN-3.3 is a low dropout (LDO) voltage regulator manufactured by Sipex Corporation. It's designed to provide a stable 3.3V output voltage with a low dropout voltage, which makes it suitable for applications where the input voltage is close to the desired output voltage, such as battery-powered devices. The device is known for its low quiescent current and high accuracy.
Applications:
- Battery-powered systems
- Microprocessor power supplies
- Post-regulation for switching power supplies
- Instrumentation
- Linear regulators
Features:
- Low dropout voltage (typically 50mV at light loads and 380mV at 150mA)
- Output voltage accuracy of ±0.5%
- Low quiescent current (typically 0.75mA)
- Internal current limiting and thermal shutdown
- Reverse battery protection
Benefits:
- Extends battery life in portable applications due to low quiescent current
- Provides a stable and accurate voltage supply for sensitive loads
- Protects the regulator from overcurrent and over-temperature conditions
- Prevents damage to the regulator from reverse battery connections
- Simple and cost-effective voltage regulation solution
Additional Details:
The SPX2950CN-3.3 operates with an input voltage range of up to 30V, though the typical input voltage range is closer to the output voltage plus the dropout voltage. It provides a fixed 3.3V output and can supply up to 150mA of output current. The dropout voltage is typically 50mV at 1mA load current and 380mV at 150mA. It is packaged in a 8-Pin PDIP. It is stable with output capacitors as low as 1µF. The operating temperature range is typically -40°C to +125°C.
This LDO regulator is well-suited for applications demanding a stable and accurate 3.3V supply with low power consumption. The low dropout voltage ensures regulation even when the input voltage is close to the output voltage, which is critical in battery-powered systems. The integrated protection features enhance system reliability, and the low quiescent current contributes to longer battery life.