EN
  • EN
  • DE

SPX2954AU-5.0

Part No SPX2954AU-5.0
Manufacturer Sipex Corporation
Catalog Electronic Wholesale
Description 250mA Low Dropout Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sipex Corporation
Win Source Part Number 1258406-SPX2954AU-5.0
Manufacturer Homepage www.sipex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX2954AU-5.0 CAD Model

Description

The SPX2954AU-5.0 is a 5.0V, 1A low dropout (LDO) voltage regulator manufactured by Sipex Corporation (later acquired by Exar Corporation, now part of MaxLinear). This regulator is designed to provide a stable and accurate 5.0V output voltage, even with variations in input voltage and load current. Its low dropout characteristic makes it suitable for battery-powered and other applications where input voltage headroom is limited.

Applications:

  • Battery-powered equipment: Providing a stable 5V supply for microcontrollers, sensors, and other components.
  • Post-regulation for switching power supplies: Reducing ripple and noise and improving output voltage accuracy.
  • Linear power supplies: Generating a clean and regulated 5V output.
  • Instrumentation: Powering sensitive analog and digital circuits.
  • Industrial control systems: Providing a reliable 5V supply for PLCs and other control devices.

Features:

  • 5.0V fixed output voltage: Delivers a precise and stable 5.0V output.
  • 1A output current capability: Provides sufficient current for a wide range of applications.
  • Low dropout voltage: Operates with minimal input-output voltage difference.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Internal current limiting and thermal shutdown: Protects the regulator from overloads and overheating.
  • Reverse battery protection: Prevents damage from reversed polarity input.
  • Available in TO-263 package: Offers good thermal performance for high-current applications.

Benefits:

  • Stable and reliable 5V supply: Ensures consistent performance of powered devices.
  • Extended battery life: Low quiescent current maximizes battery runtime in portable applications.
  • Protection against damage: Internal protection features prevent regulator failure and damage to the load.
  • Simplified design: Requires minimal external components.
  • Improved system performance: Low dropout voltage allows for operation with lower input voltages.

Additional Details:

The SPX2954AU-5.0 typically comes in a TO-263 package, designed for surface mounting on printed circuit boards. The typical input voltage range is from 5.5V to 26V. The dropout voltage is typically around 0.5V at 1A. The datasheet provides comprehensive information on thermal considerations, application circuits, and recommended external components. Proper heat sinking is essential, especially when operating at high currents and input voltages, to prevent the regulator from overheating. Input and output capacitors are recommended to improve stability and transient response.

You May Also Be Interested in

Atmel
Lowest to $8.5447
International Rectifier
Need more? Email Us
Linear Technology
Lowest to $9.1303
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Lowest to $10.3384
Atmel
Lowest to $24.7389
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Renesas Electronics America
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess