EN
  • EN
  • DE

MUR30100

Part No MUR30100
Manufacturer Sirectifier Semiconductors
Description Ultra Fast Recovery Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sirectifier Semiconductors
Win Source Part Number 1228542-MUR30100
Manufacturer Homepage www.sirectifier.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MUR30100 CAD Model

Description

The MUR30100 is a fast recovery rectifier diode manufactured by Sirectifier Semiconductors. It's designed for applications requiring efficient rectification and fast switching speeds, such as in power supplies, inverters, and motor control circuits. This diode is characterized by its low forward voltage drop and high surge current capability, making it suitable for demanding power applications.

Applications

  • Switching Power Supplies: Used as a rectifier diode in high-frequency switching power supplies.
  • Inverters: Employed in inverter circuits to convert DC voltage to AC voltage.
  • Motor Control Circuits: Found in motor control circuits for efficient power rectification.
  • Freewheeling Diodes: Used as freewheeling diodes to protect switching devices from inductive kickback.
  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power factor.

Features

  • Fast Recovery Time: Enables high-frequency switching operation.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high current surges during startup and transient conditions.
  • High Voltage Rating: Suitable for high-voltage applications.
  • High Reliability: Designed for stable and consistent performance.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power losses.
  • Reduced Switching Losses: Fast recovery time reduces switching losses at high frequencies.
  • Enhanced System Reliability: High surge current capability protects against overcurrent conditions.
  • Versatile Application: Suitable for a wide range of power electronic applications.
  • Compact Size: Allows for denser circuit board layouts.

Additional Details

The MUR30100's key specifications include its repetitive peak reverse voltage, average forward current, and forward voltage drop. The fast recovery time is critical for minimizing switching losses in high-frequency applications. The device is typically packaged in a through-hole package for easy mounting and soldering on PCBs. It is constructed using silicon technology, offering reliable and consistent performance. Proper heat sinking may be required to dissipate heat generated during operation, especially at high currents.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess