EN
  • EN
  • DE

SIS6326

Part No SIS6326
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324221-SIS6326
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS6326 CAD Model

Description

The SiS6326 is a 2D/3D graphics accelerator card from SiS (Silicon Integrated Systems) designed for use in desktop computers. It was a popular choice in the late 1990s as a low-cost graphics solution that provided acceptable performance for general computing and some gaming. The SiS6326 aimed to deliver a balance between affordability and functionality, targeting the budget-conscious market segment. This graphics card helped pave the way for integrated graphics solutions that became common in later chipset designs.

Applications:

  • Desktop PCs for general use
  • Basic gaming setups
  • Office workstations
  • Multimedia playback systems
  • Systems requiring low-cost graphics acceleration

Features:

  • 2D/3D Graphics Acceleration: Provides hardware acceleration for both 2D and 3D graphics rendering.
  • AGP Interface: Connects to the motherboard via the AGP (Accelerated Graphics Port) interface.
  • DirectX Support: Compatible with DirectX APIs for game development and multimedia applications.
  • VGA Output: Supports standard VGA output for connecting to monitors.
  • Hardware DVD Acceleration: Capable of accelerating DVD playback for smoother video quality.
  • Memory: Equipped with SDRAM for storing textures and frame buffer data.
  • Drivers: Provided drivers for Windows operating systems.

Benefits:

  • Affordable: Cost-effective graphics solution for budget-constrained users.
  • Improved Graphics Performance: Enhances graphics performance compared to systems without a dedicated graphics card.
  • Enhanced Multimedia Experience: Enables smoother playback of multimedia content, including DVD movies.
  • Easy Installation: Simple installation process with readily available drivers.
  • Wide Compatibility: Compatible with various operating systems and applications.

Additional Details:

The SiS6326 utilizes a 128-bit memory interface and supports resolutions up to 1600x1200. It features a single-cycle setup engine and texture mapping capabilities. The card's performance is suitable for older games and applications but may struggle with more modern, graphically intensive titles. The SiS6326 also supports various color depths and refresh rates to accommodate different monitor configurations. Driver support and availability may be limited for newer operating systems, as the card is considered obsolete.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess