EN
  • EN
  • DE

SIT1602AI-22-18E-48.000000

Part No SIT1602AI-22-18E-48.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ LVCMOS / 48 MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 48 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3.9mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIT1602AI-22-18E-48.000000G,1473-SIT1602AI-22-18E-48.000000Y,1473-SIT1602AI-22-18E-48.000000X,3417-SIT1602AI-22-18E-48.000000,1473-SIT1602AI-22-18E-48.000000T,1473-SIT1602AI-22-18E-48.000000S,1473-SIT1602AI-22-18E-48.000000D-ND,1473-SIT1602AI-22-18E-48.000000G-ND,1473-SIT1602AI-22-18E-48.000000E-ND,SIT1602AI-22-18E-48.000000D,SIT1602AI-22-18E-48.000000E,SIT1602AI-22-18E-48.000000X,SIT1602AI-22-18E-48.000000Y,1473-SIT1602AI-22-18E-48.000000T-ND,1473-SIT1602AI-22-18E-48.000000G,1473-SIT1602AI-22-18E-48.000000E,1473-SIT1602AI-22-18E-48.000000D,1473-SIT1602AI-22-18E-48.000000Y-ND,1473-SIT1602AI-22-18E-48.000000,SIT1602AI-22-18E-48.000000S,1473-SIT1602AI-22-18E-48.000000X-ND,SIT1602AI-22-18E-48.000000T
Standard Package 1
Win Source Part Number 1027000-SIT1602AI-22-18E-48.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-18E-48.000000 CAD Model

Description

This SiT1602 oscillator from SiTime is a reliable and efficient component for use in various electronic devices.

  • Win Source Part Number: 1027000-SIT1602AI-22-18E-48.000000
  • Category: Crystal, Oscillator, Resonator
  • Frequency: 48 MHz
  • Frequency Stability: ±25ppm
  • Packaging: Strip
  • Seated Height: 0.031 inches (0.80mm)
  • Supply Voltage: 1.8V
  • Output: LVCMOS
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess