EN
  • EN
  • DE

SIT1602AI-72-18E-25.000000

Part No SIT1602AI-72-18E-25.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AI-72-18E-25.000000S, 1473-SIT1602AI-72-18E-25.000000T-ND, SIT1602AI-72-18E-25.000000T, SIT1602AI-72-18E-25.000000Y, SIT1602AI-72-18E-25.000000X, 1473-SIT1602AI-72-18E-25.000000D-ND, 1473-SIT1602AI-72-18E-25.000000E-ND, 1473-SIT1602AI-72-18E-25.000000Y-ND, 1473-SIT1602AI-72-18E-25.000000S, 1473-SIT1602AI-72-18E-25.000000X-ND, 1473-SIT1602AI-72-18E-25.000000T, 1473-SIT1602AI-72-18E-25.000000X, 1473-SIT1602AI-72-18E-25.000000Y, SIT1602AI-72-18E-25.000000E, SIT1602AI-72-18E-25.000000D, SIT1602AI-72-18E-25.000000G, 1473-SIT1602AI-72-18E-25.000000G-ND, 3417-SIT1602AI-72-18E-25.000000, 1473-SIT1602AI-72-18E-25.000000, 1473-SIT1602AI-72-18E-25.000000D, 1473-SIT1602AI-72-18E-25.000000E, 1473-SIT1602AI-72-18E-25.000000G
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895144-SIT1602AI-72-18E-25.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-72-18E-25.000000 CAD Model

Description

The 895144-SIT1602AI-72-18E-25.000000 is an XO (Standard) LVCMOS oscillator from SiTIME.

  • Operating Temperature: -40°C to 85°C
  • Mounting Type: surface mount
  • Package: 4-SMD, No Lead
  • Series: SiT1602 series
  • Package: strip
  • Quantity per Package: 1 per package
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS Code: 8542.39.0001
  • Other Part Numbers: SIT1602AI-72-18E-25.000000S, 1473-SIT1602AI-72-18E-25.000000T-ND, SIT1602AI-72-18E-25.000000T, SIT1602AI-72-18E-25.000000Y, SIT1602AI-72-18E-25.000000X, 1473-SIT1602AI-72-18E-25.000000D-ND, 1473-SIT1602AI-72-18E-25.000000E-ND, 1473-SIT1602AI-72-18E-25.000000Y-ND, 1473-SIT1602AI-72-18E-25.000000S, 1473-SIT1602AI-72-18E-25.000000X-ND, 1473-SIT1602AI-72-18E-25.000000T, 1473-SIT1602AI-72-18E-25.000000X, 1473-SIT1602AI-72-18E-25.000000Y, SIT1602AI-72-18E-25.000000E, SIT1602AI-72-18E-25.000000D, SIT1602AI-72-18E-25.000000G, 1473-SIT1602AI-72-18E-25.000000G-ND, 3417-SIT1602AI-72-18E-25.000000, 1473-SIT1602AI-72-18E-25.000000, 1473-SIT1602AI-72-18E-25.000000D, 1473-SIT1602AI-72-18E-25.000000E, 1473-SIT1602AI-72-18E-25.000000G.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess