EN
  • EN
  • DE

SIT1602BC-13-33S-48.000000

Part No SIT1602BC-13-33S-48.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ H/LV-CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -20°C ~ 70°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602BC-13-33S-48.000000S, 1473-SIT1602BC-13-33S-48.000000, 1473-SIT1602BC-13-33S-48.000000G, 1473-SIT1602BC-13-33S-48.000000T-ND, 1473-SIT1602BC-13-33S-48.000000D, 1473-SIT1602BC-13-33S-48.000000E, 1473-SIT1602BC-13-33S-48.000000Y-ND, 1473-SIT1602BC-13-33S-48.000000X-ND, SIT1602BC-13-33S-48.000000Y, SIT1602BC-13-33S-48.000000X, SIT1602BC-13-33S-48.000000T, 1473-SIT1602BC-13-33S-48.000000X, 1473-SIT1602BC-13-33S-48.000000Y, 1473-SIT1602BC-13-33S-48.000000G-ND, 1473-SIT1602BC-13-33S-48.000000T, 1473-SIT1602BC-13-33S-48.000000S, 1473-SIT1602BC-13-33S-48.000000D-ND, 1473-SIT1602BC-13-33S-48.000000E-ND, SIT1602BC-13-33S-48.000000G, 3417-SIT1602BC-13-33S-48.000000, SIT1602BC-13-33S-48.000000E, SIT1602BC-13-33S-48.000000D
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895146-SIT1602BC-13-33S-48.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BC-13-33S-48.000000 CAD Model

Description

The SiTIME SIT1602BC-13-33S-48.000000 is an oscillator with a frequency of 48 MHz.

  • Ambient Temperature Range: -20°C to 70°C
  • Package Type: 4-SMD, No Lead
  • Use: electronic devices that require precise timing
  • Supply and Demand Status: balanced

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess