EN
  • EN
  • DE

SIT1602BI-11-33E-50.000000G

Part No SIT1602BI-11-33E-50.000000G
Manufacturer SiTIME
Catalog Oscillators
Description High Temperature Programmable MEMS Oscillator 50MHz 2.25 to 3.63V ±20ppm -40 to 105°C 2.5x2mm 4-Pin SMD 1000 Pcs T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Frequency 50 MHz
Frequency Stability 20 ppm
Height 812.8 µm
Length 2.4892 mm
Maximum Operating Temperature 85 °C
Max Supply Current 4.5 mA
Min Operating Temperature -40 °C
Mount Surface Mount
RoHS Compliant
Width 2.0066 mm
Win Source Part Number 982638-SIT1602BI-11-33E-50.000000G
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT1602BI-11-33E-50.000000G CAD Model

Description

The SiTime SiT1602BI-11-33E-50.000000G is a precision MEMS oscillator designed for a wide range of electronic applications. This oscillator provides a stable and accurate clock signal, critical for the proper functioning of many digital systems. It leverages SiTime's advanced MEMS technology to offer superior performance, reliability, and programmability compared to traditional quartz oscillators.

Applications

  • Consumer electronics (e.g., smartphones, tablets, wearables)
  • Networking equipment (e.g., routers, switches, servers)
  • Industrial automation
  • Automotive systems
  • Medical devices

Features

  • Frequency: 50.000000 MHz
  • High frequency stability
  • Low jitter and phase noise
  • Wide operating temperature range
  • Small package size
  • Low power consumption
  • Programmable drive strength
  • Excellent shock and vibration resistance

Benefits

  • Precise Timing: Provides a highly accurate and stable clock signal, ensuring reliable system operation.
  • Robust Performance: Exhibits excellent resistance to shock, vibration, and temperature variations, making it suitable for harsh environments.
  • Low Power Consumption: Minimizes energy usage, extending battery life in portable devices and reducing overall system power requirements.
  • Compact Size: Enables space-saving designs, allowing for smaller and more compact electronic devices.
  • Programmability: Offers programmable drive strength, allowing optimization for different load conditions and minimizing EMI.

Additional Details

The SiT1602BI-11-33E-50.000000G MEMS oscillator is designed to meet the stringent requirements of modern electronic devices. Its high frequency stability ensures consistent performance even under varying operating conditions. The low jitter and phase noise characteristics minimize timing errors, improving overall system performance. The device is available in a small package size, making it easy to integrate into compact designs. It is also highly resistant to shock and vibration, making it suitable for use in mobile and industrial applications.

The oscillator is designed for a wide range of operating temperatures, making it suitable for use in a variety of environments. Its low power consumption helps to extend battery life in portable devices. The programmable drive strength allows for optimization of the output signal to match the load conditions, minimizing EMI and improving signal integrity. The SiT1602BI-11-33E-50.000000G is a reliable and high-performance timing solution for demanding applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess