EN
  • EN
  • DE

SIT1602BIL33-33E-33.000000

Part No SIT1602BIL33-33E-33.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 33.0000MHZ H/LV-CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602BIL33-33E-33.000000E, 1473-SIT1602BIL33-33E-33.000000Y, 1473-SIT1602BIL33-33E-33.000000X, SIT1602BIL33-33E-33.000000G, SIT1602BIL33-33E-33.000000D, 1473-SIT1602BIL33-33E-33.000000, 1473-SIT1602BIL33-33E-33.000000Y-ND, SIT1602BIL33-33E-33.000000Y, 1473-SIT1602BIL33-33E-33.000000E, 1473-SIT1602BIL33-33E-33.000000T-ND, 1473-SIT1602BIL33-33E-33.000000D, 1473-SIT1602BIL33-33E-33.000000X-ND, 1473-SIT1602BIL33-33E-33.000000E-ND, SIT1602BIL33-33E-33.000000X, 1473-SIT1602BIL33-33E-33.000000G, 1473-SIT1602BIL33-33E-33.000000D-ND, SIT1602BIL33-33E-33.000000T, 1473-SIT1602BIL33-33E-33.000000G-ND, SIT1602BIL33-33E-33.000000S, 3417-SIT1602BIL33-33E-33.000000, 1473-SIT1602BIL33-33E-33.000000T, 1473-SIT1602BIL33-33E-33.000000S
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895154-SIT1602BIL33-33E-33.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602BIL33-33E-33.000000 CAD Model

Description

The SIT1602BIL33-33E-33.000000 is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It offers high stability and reliability in a small package. This oscillator is designed to provide a precise and stable clock signal for a wide range of electronic applications.

Applications

  • Microcontrollers
  • FPGA clocking
  • Real-time clocks (RTC)
  • Industrial automation
  • Consumer electronics
  • Networking equipment

Features

  • MEMS technology: Provides high stability and reliability.
  • Low power consumption: Extends battery life in portable devices.
  • Small package size: Enables compact designs.
  • Wide frequency range: Supports a variety of frequencies.
  • Excellent frequency stability: Ensures accurate timing.
  • Pb-free and RoHS compliant: Environmentally friendly.

Benefits

  • Improved system performance: Provides a stable and accurate clock signal.
  • Extended battery life: Low power consumption reduces energy usage.
  • Reduced board space: Small package size enables compact designs.
  • Enhanced reliability: MEMS technology ensures long-term stability.
  • Environmentally friendly: Complies with environmental regulations.

Technical Specifications

The SIT1602BIL33-33E-33.000000 operates at a frequency of 33.000000 MHz. It operates with a supply voltage of 3.3V. The device comes in a small surface-mount package suitable for automated assembly. For detailed technical specifications, including frequency stability, operating temperature range, and output characteristics, consult the official datasheet. The datasheet is crucial for ensuring proper application and optimal performance of the device.

You May Also Be Interested in

Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess