EN
  • EN
  • DE

SIT5156AICFA-33VT-16.368000F

Part No SIT5156AICFA-33VT-16.368000F
Manufacturer SiTIME
Catalog Oscillators
Description Elite Platform Super TCXO 16.368MHz 3.3V 1ppm 10-Pin Surface Mount T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104274-SIT5156AICFA-33VT-16.368000F
Categories Oscillators
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT5156AICFA-33VT-16.368000F CAD Model

Description

The SiT5156AICFA-33VT-16.368000F is a highly accurate and stable MEMS-based oscillator from SiTime. This oscillator offers excellent frequency stability over a wide temperature range, making it suitable for applications demanding precise timing. It is programmable, allowing for flexible configuration of frequency and other parameters. The device is known for its robustness and reliability, even in harsh environments.

Applications:

  • Networking equipment (routers, switches)
  • Industrial automation systems
  • Precision instrumentation
  • GPS and navigation systems
  • Automotive applications

Features:

  • Excellent frequency stability: ±20 ppm over -40°C to +85°C
  • Wide frequency range: Programmable from 1 MHz to 110 MHz
  • Low power consumption
  • Small package size
  • Supply voltage: 3.3V
  • LVCMOS output
  • RoHS compliant

Benefits:

  • High accuracy and reliability in timing applications
  • Flexible configuration for various frequency requirements
  • Extended battery life in portable devices due to low power consumption
  • Reduced board space due to small package size
  • Simplified integration with standard logic levels
  • Environmentally friendly due to RoHS compliance
  • Robust performance in harsh industrial and automotive environments.

Additional Details:

The SiT5156AICFA-33VT-16.368000F MEMS oscillator is designed for applications requiring tight frequency stability and low jitter. Its programmable nature allows users to tailor the output frequency to specific system requirements. The device's robust design ensures reliable performance in challenging environments, making it ideal for industrial and automotive applications. The oscillator's low power consumption contributes to energy efficiency in battery-powered devices. The device is available in a compact SMD package, facilitating easy integration into circuit boards. Its excellent phase noise performance makes it suitable for use in communication systems and other applications where signal integrity is crucial. The oscillator’s advanced MEMS technology offers superior performance and reliability compared to traditional quartz-based oscillators.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess