EN
  • EN
  • DE

SIT8002AC-23-18E-6.00000

Part No SIT8002AC-23-18E-6.00000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 6MHz ±50ppm (Stability) 15pF CMOS 55% 1.8V 4-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974639-SIT8002AC-23-18E-6.00000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-23-18E-6.00000 CAD Model

Description

The SiT8002AC-23-18E-6.00000 is a programmable MEMS oscillator manufactured by SiTime. This oscillator is designed to provide a highly stable and accurate clock signal for various electronic systems. Its programmability allows for customization of frequency and other parameters, making it suitable for a wide range of applications.

Applications

  • Microcontrollers: Providing clock signals for microcontrollers in embedded systems.
  • FPGAs: Generating clock signals for field-programmable gate arrays (FPGAs).
  • Networking equipment: Providing timing signals for routers, switches, and other networking devices.
  • Consumer electronics: Clocking signals for televisions, set-top boxes, and other consumer devices.
  • Industrial automation: Providing timing signals for industrial control systems.

Features

  • Programmable frequency: Allows for customization of the output frequency.
  • High stability: Provides a highly stable clock signal over temperature and voltage variations.
  • Low jitter: Minimizes timing errors in digital systems.
  • Small size: Compact package for space-constrained applications.
  • Low power consumption: Reduces power consumption in battery-powered devices.

Benefits

  • Flexible design: Programmable frequency allows for easy adaptation to different system requirements.
  • Accurate timing: High stability and low jitter ensure accurate timing in digital systems.
  • Reduced system cost: Eliminates the need for external timing components.
  • Improved system performance: High-quality clock signal improves overall system performance.
  • Energy efficient: Low power consumption extends battery life in portable devices.

Additional Details

The SiT8002AC-23-18E-6.00000 operates from a supply voltage of 1.8V. The output frequency is 6.00000 MHz. Key specifications include the frequency stability, jitter, and operating temperature range. Consult the manufacturer's datasheet for detailed electrical characteristics and programming instructions. The device is available in a surface-mount package for easy integration into automated assembly processes.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess