EN
  • EN
  • DE

SIT8002AC-33-33E-25

Part No SIT8002AC-33-33E-25
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190254-SIT8002AC-33-33E-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8002AC-33-33E-25 CAD Model

Description

The SiTime SIT8002AC-33-33E-25 is a programmable oscillator belonging to the SiTime SiT8002 series. These oscillators are well-regarded for their high performance, compact form factor, and robust reliability. Based on the part number, 'AC' likely designates specific operating voltage and temperature range characteristics, '33' might refer to particular configuration settings or performance metrics, '33E' indicates a specific combination of supply voltage and stability parameters, and '25' suggests an output frequency of 25 MHz. This oscillator is engineered to deliver a stable and precise clock signal, making it suitable for various electronic applications.

Applications

  • Consumer electronics
  • Industrial automation
  • Networking devices
  • Embedded systems
  • Microcontrollers

Features

  • Frequency: 25 MHz
  • Supply Voltage: 3.3V
  • High frequency stability
  • Compact size
  • Low power consumption
  • Wide operating temperature range
  • Programmable for customizable applications

Benefits

  • Delivers a highly accurate and stable clock signal, enhancing overall system performance.
  • Enables compact designs due to its small footprint.
  • Provides flexibility through programmability, allowing users to tailor the oscillator to specific requirements.
  • Reduces power consumption, contributing to energy efficiency.
  • Ensures reliable operation in harsh environments thanks to its wide temperature range.

The SiT8002 series oscillators leverage MEMS (Micro-Electro-Mechanical Systems) technology, which offers advantages over conventional quartz oscillators in terms of size, dependability, and robustness. This oscillator is typically used in applications where precise timing is crucial, such as data communication, signal processing, and embedded systems. Its low jitter and high stability ensure clean clock signals, minimizing errors and improving system accuracy.

Specifications:

  • Frequency Stability: ±20 ppm to ±50 ppm (depending on the specific configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Signal: CMOS
  • Package: Typically 2.5 x 2.0 mm or smaller

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess