EN
  • EN
  • DE

SIT8002AI-43-33E-14.318

Part No SIT8002AI-43-33E-14.318
Manufacturer SiTIME
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SiTIME
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 190262-SIT8002AI-43-33E-14.318
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8002AI-43-33E-14.318 CAD Model

Description

The SiTime SIT8002AI-43-33E-14.318 is a programmable oscillator from SiTime's SiT8002 series, renowned for its high performance, compact size, and excellent reliability. In the part number, 'AI' denotes a particular combination of operating voltage and temperature range, '43' may specify configuration options or performance characteristics, '33E' suggests supply voltage and stability parameters, and '14.318' signifies an output frequency of 14.318 MHz. This oscillator is engineered to provide a stable and precise clock signal, making it suitable for various electronic applications requiring this specific frequency.

Applications

  • Communication Systems (e.g., UART, Serial Communication)
  • Embedded Systems
  • Microcontroller Clocking
  • Audio Applications
  • Industrial Control Systems

Features

  • Frequency: 14.318 MHz
  • Supply Voltage: 3.3V
  • High frequency stability
  • Small form factor
  • Low power consumption
  • Wide operating temperature range
  • Programmable for customized applications

Benefits

  • Provides a highly accurate and stable clock signal, improving system performance in timing-critical applications.
  • Enables compact designs due to its small size.
  • Offers flexibility through programmability, allowing for customization according to specific requirements.
  • Reduces power consumption, contributing to energy efficiency.
  • Ensures reliable operation in diverse environmental conditions due to its wide temperature range.

SiT8002 series oscillators use MEMS (Micro-Electro-Mechanical Systems) technology, providing advantages over traditional quartz oscillators in terms of size, robustness, and reliability. The 14.318 MHz frequency is commonly used in legacy communication interfaces. Its low jitter and high stability ensure clean clock signals, minimizing errors and improving overall system accuracy.

Specifications:

  • Frequency Stability: Typically ±20 ppm to ±50 ppm (depending on configuration)
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.3V
  • Output Signal: CMOS
  • Package: Typically 2.5 x 2.0 mm or smaller

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess