EN
  • EN
  • DE

SIT8008BC-71-33S-27.000000

Part No SIT8008BC-71-33S-27.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ H/LV-CMOS / 27 MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT8008B
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Standby (Power Down)
Output HCMOS, LVCMOS
Voltage - Supply 3.3V
Frequency Stability ±20ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 4.5mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.031" (0.80mm)
Current - Supply (Disable) (Max) 4.3µA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIT8008BC-71-33S-27.000000X,SIT8008BC-71-33S-27.000000Y,SIT8008BC-71-33S-27.000000G,SIT8008BC-71-33S-27.000000D,SIT8008BC-71-33S-27.000000T,SIT8008BC-71-33S-27.000000E,SIT8008BC-71-33S-27.000000S,1473-SIT8008BC-71-33S-27.000000
Standard Package 1
Win Source Part Number 1036230-SIT8008BC-71-33S-27.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008BC-71-33S-27.000000 CAD Model

Description

The SiT8008BC-71-33S-27.000000 is a programmable oscillator from SiTime, known for its high precision and reliability. This oscillator provides a stable and accurate 27.000000 MHz clock signal for a wide range of electronic applications.

Applications

  • Microcontrollers
  • FPGA clock sources
  • Networking equipment
  • Consumer electronics
  • Industrial automation

Features

  • Frequency: 27.000000 MHz
  • Supply Voltage: 3.3V
  • Frequency stability: ±20 ppm
  • Operating Temperature: -40°C to +85°C
  • Low power consumption
  • Excellent shock and vibration resistance
  • Small Package Size: 2.5 x 2.0 mm

Benefits

  • High Accuracy: Provides a precise clock signal for reliable system timing.
  • Stable Performance: Maintains consistent frequency over a wide temperature range.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices.
  • Robust Design: Resistant to shock and vibration, ensuring reliable operation in harsh environments.
  • Compact Size: Saves board space in space-constrained applications.

Technical Specifications

The SiT8008BC-71-33S-27.000000 oscillator has the following specifications:

  • Frequency: 27.000000 MHz
  • Supply Voltage: 3.3 V
  • Frequency Stability: ±20 ppm
  • Operating Temperature: -40°C to +85°C
  • Output Load: 15 pF
  • Package: 2.5 x 2.0 mm SMD

This oscillator is ideal for applications requiring a stable and accurate clock source in demanding environments. Its combination of high performance, low power consumption, and robust design makes it a preferred choice for various electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 126.8000M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.0005MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess