EN
  • EN
  • DE

SIT8008BI-11-18E-27.000000

Part No SIT8008BI-11-18E-27.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ H/LV-CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8008B
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8008BI-11-18E-27.000000S, SIT8008BI-11-18E-27.000000D, SIT8008BI-11-18E-27.000000T, 1473-SIT8008BI-11-18E-27.000000, SIT8008BI-11-18E-27.000000Y, SIT8008BI-11-18E-27.000000G, SIT8008BI-11-18E-27.000000X, SIT8008BI-11-18E-27.000000E
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933869-SIT8008BI-11-18E-27.000000
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-11-18E-27.000000 CAD Model

Description

SiTIME's electronic component with Id 861194 is a part of the SiT8008B series.

  • Win Source Part Number: 933869-SIT8008BI-11-18E-27.000000
  • Type: XO (Standard) HCMOS, LVCMOS Oscillator
  • Feature: 1.8V Enable/Disable
  • Package: 4-SMD, No Lead package
  • Mounting: surface mounted
  • Category: Crystals
  • ECCN: EAR99
  • Supply and demand status: balanced
  • Package: 1
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8542.39.0001
  • Other Part Numbers: SIT8008BI-11-18E-27.000000S, SIT8008BI-11-18E-27.000000D, SIT8008BI-11-18E-27.000000T, 1473-SIT8008BI-11-18E-27.000000, SIT8008BI-11-18E-27.000000Y, SIT8008BI-11-18E-27.000000G, SIT8008BI-11-18E-27.000000X, SIT8008BI-11-18E-27.000000E

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess