EN
  • EN
  • DE

SKY13270-92LF

Part No SKY13270-92LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Switches
Description IC SW SPDT 100M-2.5GHZ SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel
Part Status Active
Frequency - Lower 20MHz
Frequency - Upper 2.7GHz
Isolation @ Frequency 19dB @ 2.7GHz (typ)
Insertion Loss @ Frequency 0.6dB @ 2.7GHz
Topology Reflective
Circuit SPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C ~ 85°C
RF Type Cellular, GSM
Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Win Source Part Number SKY13270-92LF-324746
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13270-92LF CAD Model

Description

The SKY13270-92LF-324746 from Skyworks Solutions Inc. is a reflective SPDT circuit with an impedance of 50 Ohm.

  • Circuit: Reflective SPDT
  • Impedance: 50 Ohm
  • Frequency Range: 20MHz to 2.7GHz
  • Isolation: 19dB @ 2.7GHz (typ)
  • Insertion Loss: 0.6dB @ 2.7GHz
  • Applications: Cellular and GSM
  • Package: SC-70-6
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2626 $50.5040
100+ $1.0360 $103.6000
150+ $1.0036 $150.5400
210+ $0.9712 $203.9520
270+ $0.9388 $253.4760
360+ $0.8417 $303.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess