EN
  • EN
  • DE

SIT8008BI-23-XXS-27.000000G

Part No SIT8008BI-23-XXS-27.000000G
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 27MHz ±50ppm (Stability) 15pF HCMOS/LVCMOS 55% 2.5V/3.3V Medical 4-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1122185-SIT8008BI-23-XXS-27.000000G
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT8008BI-23-XXS-27.000000G CAD Model

Description

The SiT8008BI-23-XXS-27.000000G is a MEMS-based oscillator manufactured by SiTime. This oscillator is designed to provide a precise and stable clock signal for various electronic applications. SiTime is known for its highly configurable and reliable timing solutions.

Applications:

  • Microcontrollers: Serves as a clock source for microcontrollers in embedded systems.
  • FPGA/CPLD Clocking: Provides a stable clock reference for field-programmable gate arrays and complex programmable logic devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for timing synchronization.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and digital cameras.
  • Industrial Automation: Used in control systems and monitoring equipment.

Features:

  • MEMS Technology: Utilizes silicon MEMS resonators for high stability and reliability.
  • Programmable Frequency: Allows for customization of the output frequency to meet specific application requirements.
  • Low Power Consumption: Minimizes power usage in battery-powered devices.
  • Small Footprint: Compact size allows for use in space-constrained applications.
  • Excellent Frequency Stability: Provides a precise and consistent frequency output over a wide temperature range.

Benefits:

  • Precise Timing: Ensures accurate and reliable operation of electronic circuits.
  • Flexible Configuration: Programmable frequency allows for customization to meet specific needs.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced Board Space: Small footprint allows for higher density circuit designs.
  • Robust Performance: MEMS technology provides excellent stability and reliability in harsh environments.

Additional Details:

The SiT8008BI-23-XXS-27.000000G operates at a frequency of 27.000000 MHz. The 'XXS' portion of the part number denotes specific configuration options such as voltage and stability. The '23' likely refers to the supply voltage. The MEMS resonator provides excellent shock and vibration resistance. Refer to SiTime's datasheet for precise details about configuration options, voltage levels, temperature range, and stability performance.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 100 MHZ LVPECL SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess